OMEGA ENGINEERING, INC.
EXFF-E-16S-TWSH-7.5M -- T/C EXTENSION WIRE OMEGA
OMEGA Engineering, Inc.
T/c Extension Wire Omega
EXFF-E-16S-TWSH-7.5M
Description
T/C EXTENSION WIRE
Description
T/C EXTENSION WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH4498 |
|
Product Name
|
T/c Extension Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
53 SCFM (90.09 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details