OMEGA Engineering, Inc. Insulated T/c Wire Omega EXFF-E-16-TWSH-SLE-1000

Description
INSULATED T/C WIRE
Description
INSULATED T/C WIRE

Suppliers

Company
Product
Description
Supplier Links
Insulated T/c Wire Omega - 62AH4472 - Newark, An Avnet Company
Chicago, IL, United States
Insulated T/c Wire Omega
62AH4472
Insulated T/c Wire Omega 62AH4472
INSULATED T/C WIRE

INSULATED T/C WIRE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 62AH4472
Product Name Insulated T/c Wire Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details