OMEGA ENGINEERING, INC.
EWS-RTD-40FT -- WALL MOUNT RTD SENSOR OMEGA
OMEGA Engineering, Inc.
Wall Mount Rtd Sensor Omega
EWS-RTD-40FT
Description
WALL MOUNT RTD SENSOR
Description
WALL MOUNT RTD SENSOR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH4439 |
|
Product Name
|
Wall Mount Rtd Sensor Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.54 SCFM (36.62 m³/hr)
Maximum Sound Level
32 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
466 SCFM (792 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details