Red Lion Controls, Inc. Multifunction Meter; Supply Voltage Min Red Lion Controls EPAX0600

Description
MULTIFUNCTION METER; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:4"; Panel Cutout Height:158.2mm; Panel Cutout Width:604.3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MULTIFUNCTION METER; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:4"; Panel Cutout Height:158.2mm; Panel Cutout Width:604.3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Meter; Supply Voltage Min Red Lion Controls - 14P9745 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Meter; Supply Voltage Min Red Lion Controls
14P9745
Multifunction Meter; Supply Voltage Min Red Lion Controls 14P9745
MULTIFUNCTION METER; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:4"; Panel Cutout Height:158.2mm; Panel Cutout Width:604.3mm; Product Range:- RoHS Compliant: Yes

MULTIFUNCTION METER; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:4"; Panel Cutout Height:158.2mm; Panel Cutout Width:604.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 14P9745
Product Name Multifunction Meter; Supply Voltage Min Red Lion Controls
Number of Characters 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details