OMEGA Engineering, Inc. Heavy Duty Electropneumatic Converter EP510 Series

Description
• Hazardous Locations and Intrinsically Safe Ratings • NEMA 4X (IP65) • 0.1% Accuracy Typical • Closed Loop Pressure Feedback Control • Built-in Volume Booster Provides Flow Up to 12 SCFM • Easy Access to Zero and Span • Damping Pot Prevents Overshoot and Hunting • Low Air Consumption • Mount at Any Angle • Compact and Lightweight • Virtually No Sensitivity to Supply Pressure Changes • Removable Orifice for Easy Maintenance • Buna-N Seals Standard, Fluorocarbon Optional
Description
• Hazardous Locations and Intrinsically Safe Ratings • NEMA 4X (IP65) • 0.1% Accuracy Typical • Closed Loop Pressure Feedback Control • Built-in Volume Booster Provides Flow Up to 12 SCFM • Easy Access to Zero and Span • Damping Pot Prevents Overshoot and Hunting • Low Air Consumption • Mount at Any Angle • Compact and Lightweight • Virtually No Sensitivity to Supply Pressure Changes • Removable Orifice for Easy Maintenance • Buna-N Seals Standard, Fluorocarbon Optional

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Electropneumatic Converter - EP510 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Heavy Duty Electropneumatic Converter
EP510 Series
Heavy Duty Electropneumatic Converter EP510 Series
• Hazardous Locations and Intrinsically Safe Ratings • NEMA 4X (IP65) • 0.1% Accuracy Typical • Closed Loop Pressure Feedback Control • Built-in Volume Booster Provides Flow Up to 12 SCFM • Easy Access to Zero and Span • Damping Pot Prevents Overshoot and Hunting • Low Air Consumption • Mount at Any Angle • Compact and Lightweight • Virtually No Sensitivity to Supply Pressure Changes • Removable Orifice for Easy Maintenance • Buna-N Seals Standard, Fluorocarbon Optional

• Hazardous Locations and Intrinsically Safe Ratings
• NEMA 4X (IP65)
• 0.1% Accuracy Typical
• Closed Loop Pressure Feedback Control
• Built-in Volume Booster Provides Flow Up to 12 SCFM
• Easy Access to Zero and Span
• Damping Pot Prevents Overshoot and Hunting
• Low Air Consumption
• Mount at Any Angle
• Compact and Lightweight
• Virtually No Sensitivity to Supply Pressure Changes
• Removable Orifice for Easy Maintenance
• Buna-N Seals Standard, Fluorocarbon Optional

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Instruments
Product Number EP510 Series
Product Name Heavy Duty Electropneumatic Converter
Device Category Instrument or Meter; Pressure Converter
Pressure Measurement Gauge
Material Gas; Handles Hazardous Materials
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Base Vacuum Gauge Controller, RS232 and RS485, Series 946, US Region - 946-US-NANANA-NA - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; 320x240 color QVGA TFT LCD with back lighting
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Manometers - 2012870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Display Type Backlit lcd
View Details
Manometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details