Red Lion Controls, Inc. Instrument Enclosure; Enclosure Type Red Lion Controls ENC80000

Description
INSTRUMENT ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:105.4mm; External Width - Metric:114.3mm; External Depth - Metric:88.9mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet
Description
INSTRUMENT ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:105.4mm; External Width - Metric:114.3mm; External Depth - Metric:88.9mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure; Enclosure Type Red Lion Controls - 63R3288 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure; Enclosure Type Red Lion Controls
63R3288
Instrument Enclosure; Enclosure Type Red Lion Controls 63R3288
INSTRUMENT ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:105.4mm; External Width - Metric:114.3mm; External Depth - Metric:88.9mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4 RoHS Compliant: Yes

INSTRUMENT ENCLOSURE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:105.4mm; External Width - Metric:114.3mm; External Depth - Metric:88.9mm; IP Rating:IP65; Body Color:Black; NEMA Rating:NEMA 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 63R3288
Product Name Instrument Enclosure; Enclosure Type Red Lion Controls
Type Electronic and Instrument Enclosures
Length 4.15 inch (105 mm)
Width 4.5 inch (114 mm)
Depth 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 111-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers