Red Lion Controls, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Red Lion Controls ENC12000

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:699mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Black; NEMA Type:4 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:699mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Black; NEMA Type:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Red Lion Controls - 45M7454 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Red Lion Controls
45M7454
Enclosure, Instrument, Aluminium; Enclosure Type Red Lion Controls 45M7454
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:699mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Black; NEMA Type:4 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:699mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:Black; NEMA Type:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 45M7454
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Red Lion Controls
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 27.52 inch (699 mm)
Depth 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213559 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411PPU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers