OMEGA Engineering, Inc. Electronics Accs Omega EM22H0

Description
Electronics Accs: Buttons, lights, switches etc
Description
Electronics Accs: Buttons, lights, switches etc

Suppliers

Company
Product
Description
Supplier Links
Electronics Accs Omega - 62AH4175 - Newark, An Avnet Company
Chicago, IL, United States
Electronics Accs Omega
62AH4175
Electronics Accs Omega 62AH4175
Electronics Accs: Buttons, lights, switches etc

Electronics Accs: Buttons, lights, switches etc

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 62AH4175
Product Name Electronics Accs Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510CBLW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Sound Level 18.3 dbA
Nominal Voltage 12 volts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 30W Stego - 24T1243 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details