OMEGA ENGINEERING, INC.
ELC-TC04ANNN -- PLCS OMEGA
OMEGA Engineering, Inc.
Plcs Omega
ELC-TC04ANNN
Description
PLCs: General PLCs
Description
PLCs: General PLCs
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH3968 |
|
Product Name
|
Plcs Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
24 volts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
31.4 SCFM (53.37 m³/hr)
Maximum Static Pressure
0.3200 in H2O (0.5979 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details