OMEGA ENGINEERING, INC.
EK008 -- EK ENCLOSURE 8 POLE OMEGA
OMEGA Engineering, Inc.
Ek Enclosure 8 Pole Omega
EK008
Description
EK ENCLOSURE 8 POLE
Description
EK ENCLOSURE 8 POLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH3951 |
|
Product Name
|
Ek Enclosure 8 Pole Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.4 SCFM (55.07 m³/hr)
Nominal Voltage
230 volts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3 SCFM (5.1 m³/hr)
Maximum Static Pressure
0.1150 in H2O (0.2149 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details