OMEGA Engineering, Inc. Circuit Breakers EGB3000

Description
Series G molded case circuit breakers provide increased performance in considerably less space than standard circuit breakers or comparable fusible devices. The "G" signifies global applications: Series G circuit breakers are marked with UL, CSA, CE, IEC and KEMA, KEUR listings. The EG frames are designed around spacesaving footprints. Series G circuit breakers meet applicable UL 489 and IEC 60947-2 standards. The G family includes five frame sizes in ratings from 15 to 100 amperes. Series G offers a choice of several interrupting capacities up to 18 kA at 415 and 480 Vac. Standard calibration is 40°C. The flexibility and outstanding performance characteristics of the circuit breakers are made possible by the best contact designs in circuit breaker history. Our technology creates a high-speed "blow-open" action using the electromechanical forces produced by high-level fault currents. These circuit breakers are operated by a toggle-type mechanism that is mechanically trip-free from the handle so that the contacts cannot be held closed against short circuit currents. Tripping due to overload or short circuits is clearly indicated by the position on the handle. This remarkably fast and dependable contact action is designed to enhance safety.
Datasheet
Description
Series G molded case circuit breakers provide increased performance in considerably less space than standard circuit breakers or comparable fusible devices. The "G" signifies global applications: Series G circuit breakers are marked with UL, CSA, CE, IEC and KEMA, KEUR listings. The EG frames are designed around spacesaving footprints. Series G circuit breakers meet applicable UL 489 and IEC 60947-2 standards. The G family includes five frame sizes in ratings from 15 to 100 amperes. Series G offers a choice of several interrupting capacities up to 18 kA at 415 and 480 Vac. Standard calibration is 40°C. The flexibility and outstanding performance characteristics of the circuit breakers are made possible by the best contact designs in circuit breaker history. Our technology creates a high-speed "blow-open" action using the electromechanical forces produced by high-level fault currents. These circuit breakers are operated by a toggle-type mechanism that is mechanically trip-free from the handle so that the contacts cannot be held closed against short circuit currents. Tripping due to overload or short circuits is clearly indicated by the position on the handle. This remarkably fast and dependable contact action is designed to enhance safety.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - EGB3000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Circuit Breakers
EGB3000
Circuit Breakers EGB3000
Series G molded case circuit breakers provide increased performance in considerably less space than standard circuit breakers or comparable fusible devices. The "G" signifies global applications: Series G circuit breakers are marked with UL, CSA, CE, IEC and KEMA, KEUR listings. The EG frames are designed around spacesaving footprints. Series G circuit breakers meet applicable UL 489 and IEC 60947-2 standards. The G family includes five frame sizes in ratings from 15 to 100 amperes. Series G offers a choice of several interrupting capacities up to 18 kA at 415 and 480 Vac. Standard calibration is 40°C. The flexibility and outstanding performance characteristics of the circuit breakers are made possible by the best contact designs in circuit breaker history. Our technology creates a high-speed "blow-open" action using the electromechanical forces produced by high-level fault currents. These circuit breakers are operated by a toggle-type mechanism that is mechanically trip-free from the handle so that the contacts cannot be held closed against short circuit currents. Tripping due to overload or short circuits is clearly indicated by the position on the handle. This remarkably fast and dependable contact action is designed to enhance safety.

Series G molded case circuit breakers provide increased performance in considerably less space than standard circuit breakers or comparable fusible devices. The "G" signifies global applications: Series G circuit breakers are marked with UL, CSA, CE, IEC and KEMA, KEUR listings.
The EG frames are designed around spacesaving footprints. Series G circuit breakers meet applicable UL 489 and IEC 60947-2 standards. The G family includes five frame sizes in ratings from 15 to 100 amperes. Series G offers a choice of several interrupting capacities up to 18 kA at 415 and 480 Vac. Standard calibration is 40°C.
The flexibility and outstanding performance characteristics of the circuit breakers are made possible by the best contact designs in circuit breaker history. Our technology creates a high-speed "blow-open" action using the electromechanical forces produced by high-level fault currents.
These circuit breakers are operated by a toggle-type mechanism that is mechanically trip-free from the handle so that the contacts cannot be held closed against short circuit currents. Tripping due to overload or short circuits is clearly indicated by the position on the handle. This remarkably fast and dependable contact action is designed to enhance safety.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Circuit Breakers
Product Number EGB3000
Product Name Circuit Breakers
Rated AC Voltage 220 to 690 volts
Rated Current 15 to 100 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Features Molded Case Circuit Breaker; Motor Circuit Protection; Positively Trip-free; Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0709I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details
Circuit Breakers - 8-1393252-7 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Motor Protection - 1220745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers