The Cutler-Hammer E58 Harsh Duty Series by Eaton's electrical business was designed to withstand your harshest physical, chemical and optical environments. Extensive research dictated the choice of materials used in this sensor. Stainless steel, PVDF and tempered glass components are mechanically assembled using FKM seals to ensure complete sealing and resistance to industry chemicals. All adhesives and potting subject to failure from chemical attack have been eliminated from the design. The result is a sensor highly resistant to chemical attack and moisture intrusion, that can withstand heavy shock and vibration in almost any application. E58 harsh duty sensors feature unparalleled optical performance. They are designed to withstand the harshest physical, environmental, and optical environments, such as:
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | E58 |
| Product Name | Photoelectric Sensors -Harsh Duty Series |
| Body Shape | Threaded Barrel |
| Operation Distance | 4 to 9600 inch (102 to 243840 mm) |
| Operating Temperature | -40 to 131 F (-40 to 55 C) |
| Optical Technology Type | Through Beam (optional feature); Retroreflective (optional feature); Polarized Retroreflective (optional feature); Diffuse (optional feature) |
| Fiber Optic | Glass |