OMEGA Engineering, Inc. Precision Limit Switches E47

Description
The E47 precision limit switches provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators let you custom fit the switch to your application. The switches are available in their compact basic form or enclosed in a rugged metal housing. Cost effective and compact.
Datasheet
Description
The E47 precision limit switches provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators let you custom fit the switch to your application. The switches are available in their compact basic form or enclosed in a rugged metal housing. Cost effective and compact.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Limit Switches - E47 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Precision Limit Switches
E47
Precision Limit Switches E47
The E47 precision limit switches provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators let you custom fit the switch to your application. The switches are available in their compact basic form or enclosed in a rugged metal housing. Cost effective and compact.

The E47 precision limit switches provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators let you custom fit the switch to your application. The switches are available in their compact basic form or enclosed in a rugged metal housing. Cost effective and compact.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pushbutton Switches
Product Number E47
Product Name Precision Limit Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Min. Actuating Force 0.1 lbs (0.0600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TRM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758245 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 359537 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details