OMEGA Engineering, Inc. Electronic Drain Valves DVT

Description
SPECIFICATIONS Mounting Position: Any (preferably with solenoid system upright) ON Time: Adjustable 1 to 15 sec OFF Time: Adjustable 1 to 45 min Power: 115 Vac, 60 Hz Voltage Tolerance: ±10% Min/Max Temperature: 1 to 54°C (35 to 130°F) Duty Cycle: Continuous (100%) Coil Molding Material: Black Polyester (Class F): SV8COIL-115 AC, SV8COIL-220 AC Black Epoxy Resin (Class H): All 14 Watt coils Valve Materials of Construction Body: Brass Armature Tube: Stainless Steel 300 Fixed Core: Stainless Steel 400 Plunger: Stainless Steel 400 Spring: Stainless Steel 300 Shading Ring: Copper Orifice: Brass
Datasheet
Description
SPECIFICATIONS Mounting Position: Any (preferably with solenoid system upright) ON Time: Adjustable 1 to 15 sec OFF Time: Adjustable 1 to 45 min Power: 115 Vac, 60 Hz Voltage Tolerance: ±10% Min/Max Temperature: 1 to 54°C (35 to 130°F) Duty Cycle: Continuous (100%) Coil Molding Material: Black Polyester (Class F): SV8COIL-115 AC, SV8COIL-220 AC Black Epoxy Resin (Class H): All 14 Watt coils Valve Materials of Construction Body: Brass Armature Tube: Stainless Steel 300 Fixed Core: Stainless Steel 400 Plunger: Stainless Steel 400 Spring: Stainless Steel 300 Shading Ring: Copper Orifice: Brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Drain Valves - DVT - OMEGA Engineering, Inc.
Norwalk, CT, USA
Electronic Drain Valves
DVT
Electronic Drain Valves DVT
SPECIFICATIONS Mounting Position: Any (preferably with solenoid system upright) ON Time: Adjustable 1 to 15 sec OFF Time: Adjustable 1 to 45 min Power: 115 Vac, 60 Hz Voltage Tolerance: ±10% Min/Max Temperature: 1 to 54°C (35 to 130°F) Duty Cycle: Continuous (100%) Coil Molding Material: Black Polyester (Class F): SV8COIL-115 AC, SV8COIL-220 AC Black Epoxy Resin (Class H): All 14 Watt coils Valve Materials of Construction Body: Brass Armature Tube: Stainless Steel 300 Fixed Core: Stainless Steel 400 Plunger: Stainless Steel 400 Spring: Stainless Steel 300 Shading Ring: Copper Orifice: Brass

SPECIFICATIONS
Mounting Position: Any (preferably with solenoid system upright)
ON Time: Adjustable 1 to 15 sec
OFF Time: Adjustable 1 to 45 min
Power: 115 Vac, 60 Hz
Voltage Tolerance: ±10%
Min/Max Temperature: 1 to 54°C (35 to 130°F)
Duty Cycle: Continuous (100%)
Coil Molding Material:
Black Polyester (Class F): SV8COIL-115 AC, SV8COIL-220 AC
Black Epoxy Resin (Class H): All 14 Watt coils
Valve Materials of Construction
Body: Brass
Armature Tube: Stainless Steel 300
Fixed Core: Stainless Steel 400
Plunger: Stainless Steel 400
Spring: Stainless Steel 300
Shading Ring: Copper
Orifice: Brass

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Industrial Valves
Product Number DVT
Product Name Electronic Drain Valves
Valve Type Drain
Primary Material Brass / Bronze
Valve Size 0.12 to 0.44 inch (3.17 to 11.11 mm)
Maximum Pressure 175.00 to 300.00 psi (123 to 211 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Valve - V3S & V6S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Food service; Air; Compressed Air; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-10-CP60 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.62 inch (15.87 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000010012-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details