Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters DT800000

Description
TACHOMETER LCD 5 CHAR 3.6V PANEL
Request a Quote Datasheet
Description
TACHOMETER LCD 5 CHAR 3.6V PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC219-ND
Panel Meters - Counters, Hour Meters RLC219-ND
TACHOMETER LCD 5 CHAR 3.6V PANEL

TACHOMETER LCD 5 CHAR 3.6V PANEL

Buy Now Datasheet
Rate Counter; No. Of Digits / Alpha Red Lion Controls - 84K7447 - Newark, An Avnet Company
Chicago, IL, United States
Rate Counter; No. Of Digits / Alpha Red Lion Controls
84K7447
Rate Counter; No. Of Digits / Alpha Red Lion Controls 84K7447
RATE COUNTER; No. of Digits / Alpha:5; Digit Height:15.2mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Operating Temperature Max:60°C RoHS Compliant: Yes

RATE COUNTER; No. of Digits / Alpha:5; Digit Height:15.2mm; Supply Voltage Min:9VDC; Supply Voltage Max:28VDC; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Operating Temperature Max:60°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number RLC219-ND 84K7447
Product Name Panel Meters - Counters, Hour Meters Rate Counter; No. Of Digits / Alpha Red Lion Controls
Operating Temperature 32 to 140 F (0 to 60 C) 32 to 140 F (0 to 60 C)
Direction Up Count
Functions Ratemeters (Tachometers)
Reset None
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2698525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details
Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details