OMEGA Engineering, Inc. Electronics Accs Omega DSUB-9-M

Description
Electronics Accs: Terminal Blocks RoHS Compliant: Yes
Description
Electronics Accs: Terminal Blocks RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronics Accs Omega - 62AH3439 - Newark, An Avnet Company
Chicago, IL, United States
Electronics Accs Omega
62AH3439
Electronics Accs Omega 62AH3439
Electronics Accs: Terminal Blocks RoHS Compliant: Yes

Electronics Accs: Terminal Blocks RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 62AH3439
Product Name Electronics Accs Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 12 V (Voltage) and 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details