OMEGA Engineering, Inc. Terminal Block, T Thermocouple, 2Pos; Product Range Omega DRTB-T-2

Description
TERMINAL BLOCK, T THERMOCOUPLE, 2POS; Product Range:DRTB-2 Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, T THERMOCOUPLE, 2POS; Product Range:DRTB-2 Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, T Thermocouple, 2Pos; Product Range Omega - 31AC5390 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, T Thermocouple, 2Pos; Product Range Omega
31AC5390
Terminal Block, T Thermocouple, 2Pos; Product Range Omega 31AC5390
TERMINAL BLOCK, T THERMOCOUPLE, 2POS; Product Range:DRTB-2 Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

TERMINAL BLOCK, T THERMOCOUPLE, 2POS; Product Range:DRTB-2 Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AC5390
Product Name Terminal Block, T Thermocouple, 2Pos; Product Range Omega
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products