TERMINAL BLOCK, T THERMOCOUPLE, 2P, 10PK; Product Range:DRTB-2 Series; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:Thermocouple; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31AC5391 |
| Product Name | Terminal Block, T Thermocouple, 2P, 10Pk; Product Range Omega |
| Mounting | DIN Rail Mount |