OMEGA Engineering, Inc. Thermocouple Terminal Block, Dinrail, 2P; No. Of Positions Omega DRTB-RS-2

Description
THERMOCOUPLE TERMINAL BLOCK, DINRAIL, 2P; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes
Description
THERMOCOUPLE TERMINAL BLOCK, DINRAIL, 2P; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Terminal Block, Dinrail, 2P; No. Of Positions Omega - 80AC9064 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Terminal Block, Dinrail, 2P; No. Of Positions Omega
80AC9064
Thermocouple Terminal Block, Dinrail, 2P; No. Of Positions Omega 80AC9064
THERMOCOUPLE TERMINAL BLOCK, DINRAIL, 2P; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

THERMOCOUPLE TERMINAL BLOCK, DINRAIL, 2P; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 80AC9064
Product Name Thermocouple Terminal Block, Dinrail, 2P; No. Of Positions Omega
Terminal Block Type Thermocouple Block
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7758-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-30D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.117 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers