OMEGA Engineering, Inc. Pneumatic Rotary Actuators DRF Rotary Actuator

Description
DRF Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, production and quality inspection applications which require rotary motion. These pneumatic actuators can handle small to medium size payloads with rotation up to 180° and can be mounted and operated in any direction. Productivity improvements and cost reduction of repetitive task can be automated in some of the following applications: assembly; escapements; in-line directional changes; transfer of objects with precision movements. The modular design allows use with DLT Linear Slides and pneumatic grippers and optional adapter plates are available for additional savings through fast assembly and reduced machining time.
Datasheet
Description
DRF Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, production and quality inspection applications which require rotary motion. These pneumatic actuators can handle small to medium size payloads with rotation up to 180° and can be mounted and operated in any direction. Productivity improvements and cost reduction of repetitive task can be automated in some of the following applications: assembly; escapements; in-line directional changes; transfer of objects with precision movements. The modular design allows use with DLT Linear Slides and pneumatic grippers and optional adapter plates are available for additional savings through fast assembly and reduced machining time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Rotary Actuators - DRF Rotary Actuator - OMEGA Engineering, Inc.
Norwalk, CT, USA
Pneumatic Rotary Actuators
DRF Rotary Actuator
Pneumatic Rotary Actuators DRF Rotary Actuator
DRF Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, production and quality inspection applications which require rotary motion. These pneumatic actuators can handle small to medium size payloads with rotation up to 180° and can be mounted and operated in any direction. Productivity improvements and cost reduction of repetitive task can be automated in some of the following applications: assembly; escapements; in-line directional changes; transfer of objects with precision movements. The modular design allows use with DLT Linear Slides and pneumatic grippers and optional adapter plates are available for additional savings through fast assembly and reduced machining time.

DRF Pneumatic Rotary Actuators can be utilized in many industrial, R&D, lab, production and quality inspection applications which require rotary motion. These pneumatic actuators can handle small to medium size payloads with rotation up to 180° and can be mounted and operated in any direction. Productivity improvements and cost reduction of repetitive task can be automated in some of the following applications: assembly; escapements; in-line directional changes; transfer of objects with precision movements. The modular design allows use with DLT Linear Slides and pneumatic grippers and optional adapter plates are available for additional savings through fast assembly and reduced machining time.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pneumatic Rotary Actuators
Product Number DRF Rotary Actuator
Product Name Pneumatic Rotary Actuators
Operating Temperature -30 to 180 F (-34 to 82 C)
Actuator Style Rotary Actuators
Rotation Angle 90° (optional feature); 180° (optional feature)
Pressure Range 40 to 100 psi (28.15 to 70.38 m H2O)
Maximum Torque 67.6 In-lbs (77.95 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 1215355 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-50-40-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Comp-Act®  013 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details