OMEGA Engineering, Inc. 16-Channel Analog Multiplexer DRA-RTM-8

Description
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines generated by the host controller (PLC program). Model DRA-RTM-8 is an all solid state unit that multiplexes the input channels at a switching time of less than 20 microseconds. Each of the RTD inputs is completely signal conditioned including a 6 dip-switch array for coarse channel ranging as well as zero and span trimmers on the front panel for fine ranging. Special attention is given to the lead length compensation parameter because, unlike ordinary transmitters, the DRA-RTM-8 could be mounted relatively far from the RTD sensors. The 4-20 mA output from the DRA-RTM-8 is linearized to the RTD input. The DRA-RTM-8’s superb accuracy and simple operation make it a very attractive unit allowing tremendous cost savings by reducing the need for expensive PLC or data acquisition analog inputs.
Datasheet
Description
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines generated by the host controller (PLC program). Model DRA-RTM-8 is an all solid state unit that multiplexes the input channels at a switching time of less than 20 microseconds. Each of the RTD inputs is completely signal conditioned including a 6 dip-switch array for coarse channel ranging as well as zero and span trimmers on the front panel for fine ranging. Special attention is given to the lead length compensation parameter because, unlike ordinary transmitters, the DRA-RTM-8 could be mounted relatively far from the RTD sensors. The 4-20 mA output from the DRA-RTM-8 is linearized to the RTD input. The DRA-RTM-8’s superb accuracy and simple operation make it a very attractive unit allowing tremendous cost savings by reducing the need for expensive PLC or data acquisition analog inputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel Analog Multiplexer - DRA-RTM-8 - OMEGA Engineering, Inc.
Norwalk, CT, USA
16-Channel Analog Multiplexer
DRA-RTM-8
16-Channel Analog Multiplexer DRA-RTM-8
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines generated by the host controller (PLC program). Model DRA-RTM-8 is an all solid state unit that multiplexes the input channels at a switching time of less than 20 microseconds. Each of the RTD inputs is completely signal conditioned including a 6 dip-switch array for coarse channel ranging as well as zero and span trimmers on the front panel for fine ranging. Special attention is given to the lead length compensation parameter because, unlike ordinary transmitters, the DRA-RTM-8 could be mounted relatively far from the RTD sensors. The 4-20 mA output from the DRA-RTM-8 is linearized to the RTD input. The DRA-RTM-8’s superb accuracy and simple operation make it a very attractive unit allowing tremendous cost savings by reducing the need for expensive PLC or data acquisition analog inputs.

The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines generated by the host controller (PLC program). Model DRA-RTM-8 is an all solid state unit that multiplexes the input channels at a switching time of less than 20 microseconds. Each of the RTD inputs is completely signal conditioned including a 6 dip-switch array for coarse channel ranging as well as zero and span trimmers on the front panel for fine ranging. Special attention is given to the lead length compensation parameter because, unlike ordinary transmitters, the DRA-RTM-8 could be mounted relatively far from the RTD sensors. The 4-20 mA output from the DRA-RTM-8 is linearized to the RTD input. The DRA-RTM-8’s superb accuracy and simple operation make it a very attractive unit allowing tremendous cost savings by reducing the need for expensive PLC or data acquisition analog inputs.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Signal Conditioners
Product Number DRA-RTM-8
Product Name 16-Channel Analog Multiplexer
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Analog Channels 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si84xx Digital Isolators - Si8441AB-IS1 - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC16
Outputs Analog Voltage Output
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details