OMEGA Engineering, Inc. Digital to 8 Current Loop Converter DRA-DCC-8

Description
The DRA-DCC-8 is a microprocessor-based unit which converts digital data into eight continuous analog current loops. The processor controls the digital input, handles the active memory of the unit and updates the current outputs. For digital input range of 000 HEX to FFF HEX, the unit provides two user selected output current spans of either 4 to 20 mA or 0 to 20 mA. One parallel and two serial ports are available. The parallel input port receives an asynchronous 15 bit bus composed of a 3 bit output channel address and 12 bits of data representing the output current value. DRA-DCC-8 units can be connected in parallel to the input bus and selected by controlling the Enable (E) input terminal. The unit’s controller continuously scans the input data field and compares it to the previously stored data. When new data is encountered, the old data is replaced and the proper output current is updated. The DRA-DCC-8 provides both RS-232C and RS-422 full duplex serial communications ports. The RS-422 serial communications port enables use of up to eight DRA-DCC-8 units in a multi-drop configuration. A set of seven internal DIP switches enables parameters such as baud rate, unit identity code, digital input mode (parallel or serial) and output current span (4-20 mA or 0-20 mA) to be set by the user.
Datasheet
Description
The DRA-DCC-8 is a microprocessor-based unit which converts digital data into eight continuous analog current loops. The processor controls the digital input, handles the active memory of the unit and updates the current outputs. For digital input range of 000 HEX to FFF HEX, the unit provides two user selected output current spans of either 4 to 20 mA or 0 to 20 mA. One parallel and two serial ports are available. The parallel input port receives an asynchronous 15 bit bus composed of a 3 bit output channel address and 12 bits of data representing the output current value. DRA-DCC-8 units can be connected in parallel to the input bus and selected by controlling the Enable (E) input terminal. The unit’s controller continuously scans the input data field and compares it to the previously stored data. When new data is encountered, the old data is replaced and the proper output current is updated. The DRA-DCC-8 provides both RS-232C and RS-422 full duplex serial communications ports. The RS-422 serial communications port enables use of up to eight DRA-DCC-8 units in a multi-drop configuration. A set of seven internal DIP switches enables parameters such as baud rate, unit identity code, digital input mode (parallel or serial) and output current span (4-20 mA or 0-20 mA) to be set by the user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to 8 Current Loop Converter - DRA-DCC-8 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Digital to 8 Current Loop Converter
DRA-DCC-8
Digital to 8 Current Loop Converter DRA-DCC-8
The DRA-DCC-8 is a microprocessor-based unit which converts digital data into eight continuous analog current loops. The processor controls the digital input, handles the active memory of the unit and updates the current outputs. For digital input range of 000 HEX to FFF HEX, the unit provides two user selected output current spans of either 4 to 20 mA or 0 to 20 mA. One parallel and two serial ports are available. The parallel input port receives an asynchronous 15 bit bus composed of a 3 bit output channel address and 12 bits of data representing the output current value. DRA-DCC-8 units can be connected in parallel to the input bus and selected by controlling the Enable (E) input terminal. The unit’s controller continuously scans the input data field and compares it to the previously stored data. When new data is encountered, the old data is replaced and the proper output current is updated. The DRA-DCC-8 provides both RS-232C and RS-422 full duplex serial communications ports. The RS-422 serial communications port enables use of up to eight DRA-DCC-8 units in a multi-drop configuration. A set of seven internal DIP switches enables parameters such as baud rate, unit identity code, digital input mode (parallel or serial) and output current span (4-20 mA or 0-20 mA) to be set by the user.

The DRA-DCC-8 is a microprocessor-based unit which converts digital data into eight continuous analog current loops. The processor controls the digital input, handles the active memory of the unit and updates the current outputs. For digital input range of 000 HEX to FFF HEX, the unit provides two user selected output current spans of either 4 to 20 mA or 0 to 20 mA. One parallel and two serial ports are available. The parallel input port receives an asynchronous 15 bit bus composed of a 3 bit output channel address and 12 bits of data representing the output current value. DRA-DCC-8 units can be connected in parallel to the input bus and selected by controlling the Enable (E) input terminal. The unit’s controller continuously scans the input data field and compares it to the previously stored data. When new data is encountered, the old data is replaced and the proper output current is updated. The DRA-DCC-8 provides both RS-232C and RS-422 full duplex serial communications ports. The RS-422 serial communications port enables use of up to eight DRA-DCC-8 units in a multi-drop configuration. A set of seven internal DIP switches enables parameters such as baud rate, unit identity code, digital input mode (parallel or serial) and output current span (4-20 mA or 0-20 mA) to be set by the user.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Signal Conditioners
Product Number DRA-DCC-8
Product Name Digital to 8 Current Loop Converter
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si86xx Digital Isolators - Si8621ED-IS - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor WB SOIC16
Outputs Analog Voltage Output
View Details
Signal Conditioners and Isolators - DSCA38-03 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details