OMEGA ENGINEERING, INC.
DRA-CSM-1 -- ANALOG CURRENT MUX OMEGA
OMEGA Engineering, Inc.
Analog Current Mux Omega
DRA-CSM-1
Description
ANALOG CURRENT MUX
Description
ANALOG CURRENT MUX
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2789 |
|
Product Name
|
Analog Current Mux Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
177 SCFM (301 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.6150 to ? in H2O (1.15 to ? Torr)
Maximum Sound Level
40.2 dbA
View Details