OMEGA Engineering, Inc. Passive Loop Powered Isolator DR910

Description
The DR910 passive isolator is used for the electrical isolation and processing of analog 0 to 20 mA or 4 to 20 mA standard current signals. The DR910 provides electrical isolation between the control electronics and process I/O. In addition, interference signals above 75 Hz are effectively suppressed. Input and output circuit do not require separate auxiliary power.The DR910 obtains power from the input signal. The modules are snapped onto symmetrical DIN rails in accordance with EN 50 022. When using the DR910, ensure that the current-driving voltage of the measuring transducer is sufficient for driving the maximum current of 20 mA, with a power loss of 2.5 V (2.5 V + (20 mA * RLOAD). Voltage drop across the input is calculated by determining the load resistance of the output loop, drawing a vertical line to the curve (see diagram), then horizontally to the voltage drop.
Datasheet
Description
The DR910 passive isolator is used for the electrical isolation and processing of analog 0 to 20 mA or 4 to 20 mA standard current signals. The DR910 provides electrical isolation between the control electronics and process I/O. In addition, interference signals above 75 Hz are effectively suppressed. Input and output circuit do not require separate auxiliary power.The DR910 obtains power from the input signal. The modules are snapped onto symmetrical DIN rails in accordance with EN 50 022. When using the DR910, ensure that the current-driving voltage of the measuring transducer is sufficient for driving the maximum current of 20 mA, with a power loss of 2.5 V (2.5 V + (20 mA * RLOAD). Voltage drop across the input is calculated by determining the load resistance of the output loop, drawing a vertical line to the curve (see diagram), then horizontally to the voltage drop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Loop Powered Isolator - DR910 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Passive Loop Powered Isolator
DR910
Passive Loop Powered Isolator DR910
The DR910 passive isolator is used for the electrical isolation and processing of analog 0 to 20 mA or 4 to 20 mA standard current signals. The DR910 provides electrical isolation between the control electronics and process I/O. In addition, interference signals above 75 Hz are effectively suppressed. Input and output circuit do not require separate auxiliary power.The DR910 obtains power from the input signal. The modules are snapped onto symmetrical DIN rails in accordance with EN 50 022. When using the DR910, ensure that the current-driving voltage of the measuring transducer is sufficient for driving the maximum current of 20 mA, with a power loss of 2.5 V (2.5 V + (20 mA * RLOAD). Voltage drop across the input is calculated by determining the load resistance of the output loop, drawing a vertical line to the curve (see diagram), then horizontally to the voltage drop.

The DR910 passive isolator is used for the electrical isolation and processing of analog 0 to 20 mA or 4 to 20 mA standard current signals. The DR910 provides electrical isolation between the control electronics and process I/O. In addition, interference signals above 75 Hz are effectively suppressed. Input and output circuit do not require separate auxiliary power.The DR910 obtains power from the input signal. The modules are snapped onto symmetrical DIN rails in accordance with EN 50 022. When using the DR910, ensure that the current-driving voltage of the measuring transducer is sufficient for driving the maximum current of 20 mA, with a power loss of 2.5 V (2.5 V + (20 mA * RLOAD). Voltage drop across the input is calculated by determining the load resistance of the output loop, drawing a vertical line to the curve (see diagram), then horizontally to the voltage drop.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number DR910
Product Name Passive Loop Powered Isolator
Data Acquisition Output Module; Input/Output Module (optional feature)
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
View Details
DataLogger® 7 -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Data Acquisition Datalogger
Form Factor Tablet
User Interface Front Panel
View Details
Analog Output Module - 01984-4418-0001 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details