OMEGA ENGINEERING, INC.
DPS3107-MV-5 -- DPS3107-MV-5 OMEGA
OMEGA Engineering, Inc.
Dps3107-Mv-5 Omega
DPS3107-MV-5
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2222 |
|
Product Name
|
Dps3107-Mv-5 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5 SCFM (8.5 m³/hr)
Maximum Static Pressure
0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers