OMEGA Engineering, Inc. Pneumatic Parallel Gripper DPP 2-Jaw Parallel Gripper

Description
DPP Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with "Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and zero side play. They are also available with optional spring assist on the close stroke to prevent the part from being dropped in case there is a loss of air pressure. The DPP pneumatic gripper is a modular automation component and can be mounted to the DTL Linear Slides or the DRF Rotary Actuators without additional adaptor plates. They are available in stroke lengths from 6.4 to 25.4 mm (0.25" to 1.00") with a gripper force ranging from 111 to 214 N (25 to 48 lbs). They can be mounted on the top or side to support mounting and operation in any direction and have air ports on the top, side and front . Top manifold air ports can be used to help eliminate tubing and fittings at the gripping location. Accessory mounting slots make it easy to add magneto sensors and inductive sensor kits are available, the grippers have built in slots for inductive sensor targets.
Description
DPP Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with "Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and zero side play. They are also available with optional spring assist on the close stroke to prevent the part from being dropped in case there is a loss of air pressure. The DPP pneumatic gripper is a modular automation component and can be mounted to the DTL Linear Slides or the DRF Rotary Actuators without additional adaptor plates. They are available in stroke lengths from 6.4 to 25.4 mm (0.25" to 1.00") with a gripper force ranging from 111 to 214 N (25 to 48 lbs). They can be mounted on the top or side to support mounting and operation in any direction and have air ports on the top, side and front . Top manifold air ports can be used to help eliminate tubing and fittings at the gripping location. Accessory mounting slots make it easy to add magneto sensors and inductive sensor kits are available, the grippers have built in slots for inductive sensor targets.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Parallel Gripper - DPP  2-Jaw Parallel Gripper - OMEGA Engineering, Inc.
Norwalk, CT, USA
Pneumatic Parallel Gripper
DPP 2-Jaw Parallel Gripper
Pneumatic Parallel Gripper DPP 2-Jaw Parallel Gripper
DPP Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with "Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and zero side play. They are also available with optional spring assist on the close stroke to prevent the part from being dropped in case there is a loss of air pressure. The DPP pneumatic gripper is a modular automation component and can be mounted to the DTL Linear Slides or the DRF Rotary Actuators without additional adaptor plates. They are available in stroke lengths from 6.4 to 25.4 mm (0.25" to 1.00") with a gripper force ranging from 111 to 214 N (25 to 48 lbs). They can be mounted on the top or side to support mounting and operation in any direction and have air ports on the top, side and front . Top manifold air ports can be used to help eliminate tubing and fittings at the gripping location. Accessory mounting slots make it easy to add magneto sensors and inductive sensor kits are available, the grippers have built in slots for inductive sensor targets.

DPP Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with "Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and zero side play. They are also available with optional spring assist on the close stroke to prevent the part from being dropped in case there is a loss of air pressure.
The DPP pneumatic gripper is a modular automation component and can be mounted to the DTL Linear Slides or the DRF Rotary Actuators without additional adaptor plates. They are available in stroke lengths from 6.4 to 25.4 mm (0.25" to 1.00") with a gripper force ranging from 111 to 214 N (25 to 48 lbs). They can be mounted on the top or side to support mounting and operation in any direction and have air ports on the top, side and front . Top manifold air ports can be used to help eliminate tubing and fittings at the gripping location. Accessory mounting slots make it easy to add magneto sensors and inductive sensor kits are available, the grippers have built in slots for inductive sensor targets.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Grippers
Product Number DPP 2-Jaw Parallel Gripper
Product Name Pneumatic Parallel Gripper
Style Parallel
Actuation Pneumatic
Number of Grips 2
Action Double; Double Action Spring Assist Close (optional feature)
Jaw Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Angled gripper - HGWM-08-EZ-G8 - Festo Corporation
Specs
Style Angular
Number of Grips 2
Action Single
View Details
Pneumatic Grippers - 2031497 - RS Components, Ltd.
Specs
Style Parallel
Actuation Pneumatic
Number of Grips 2
View Details
Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Tapered Replaceable Grippers - 23802 - Jergens, Inc.
Specs
Jaw Material Steel; 8620 Steel
View Details