OMEGA Engineering, Inc. Digital Pressure Gauge 0 To 4 Bar, 0.25% Omega DPGM8001-4

Description
DIGITAL PRESSURE GAUGE 0 TO 4 BAR, 0.25%
Description
DIGITAL PRESSURE GAUGE 0 TO 4 BAR, 0.25%

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 0 To 4 Bar, 0.25% Omega - 62AH1030 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pressure Gauge 0 To 4 Bar, 0.25% Omega
62AH1030
Digital Pressure Gauge 0 To 4 Bar, 0.25% Omega 62AH1030
DIGITAL PRESSURE GAUGE 0 TO 4 BAR, 0.25%

DIGITAL PRESSURE GAUGE 0 TO 4 BAR, 0.25%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 62AH1030
Product Name Digital Pressure Gauge 0 To 4 Bar, 0.25% Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details