OMEGA ENGINEERING, INC.
DPGM409S20-035BA-W -- DPGM SAN 2 0 TO 35 BAR-W OMEGA
OMEGA Engineering, Inc.
Dpgm San 2 0 To 35 Bar-W Omega
DPGM409S20-035BA-W
Description
DPGM SAN 2 0 TO 35 BAR-W
Description
DPGM SAN 2 0 TO 35 BAR-W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0977 |
|
Product Name
|
Dpgm San 2 0 To 35 Bar-W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.99 SCFM (141 m³/hr)
Nominal Voltage
48 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
368 SCFM (625 m³/hr)
Maximum Static Pressure
0.7507 in H2O (1.4 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6000 SCFM (10198 m³/hr)
Maximum Sound Level
92 dbA
View Details