OMEGA ENGINEERING, INC.
DPGM409S20-001BCG-W -- DPGM SAN 2 ± 1B CG-W OMEGA
OMEGA Engineering, Inc.
Dpgm San 2 ± 1B Cg-W Omega
DPGM409S20-001BCG-W
Description
DPGM SAN 2 ± 1B CG-W
Description
DPGM SAN 2 ± 1B CG-W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0953 |
|
Product Name
|
Dpgm San 2 ± 1B Cg-W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.51 SCFM (127 m³/hr)
Maximum Sound Level
39 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6080 SCFM (10334 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details