OMEGA ENGINEERING, INC.
DPG9246-30 -- LINE PWR 4 1/2 30PSI OMEGA
OMEGA Engineering, Inc.
Line Pwr 4 1/2 30Psi Omega
DPG9246-30
Description
LINE PWR 4 1/2" 30PSI
Description
LINE PWR 4 1/2" 30PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2153 |
|
Product Name
|
Line Pwr 4 1/2 30Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21 SCFM (35.7 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
24 volts
View Details