OMEGA ENGINEERING, INC.
DPG9246-200 -- LINE PWR 4 1/2 200PSI OMEGA
OMEGA Engineering, Inc.
Line Pwr 4 1/2 200Psi Omega
DPG9246-200
Description
LINE PWR 4 1/2" 200PSI
Description
LINE PWR 4 1/2" 200PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2151 |
|
Product Name
|
Line Pwr 4 1/2 200Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1429 to ? in H2O (0.2670 to ? Torr)
Maximum Sound Level
31.6 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
8.70 inch (221 mm)
View Details