OMEGA ENGINEERING, INC.
DPG9246-15 -- LINE PWR 4 1/2 15PSI OMEGA
OMEGA Engineering, Inc.
Line Pwr 4 1/2 15Psi Omega
DPG9246-15
Description
LINE PWR 4 1/2" 15PSI
Description
LINE PWR 4 1/2" 15PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2149 |
|
Product Name
|
Line Pwr 4 1/2 15Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details