OMEGA ENGINEERING, INC.
DPG9246-10 -- LINE PWR 4 1/2 10PSI OMEGA
OMEGA Engineering, Inc.
Line Pwr 4 1/2 10Psi Omega
DPG9246-10
Description
LINE PWR 4 1/2" 10PSI
Description
LINE PWR 4 1/2" 10PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2147 |
|
Product Name
|
Line Pwr 4 1/2 10Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6080 SCFM (10334 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details