OMEGA ENGINEERING, INC.
DPG9231-200 -- LINE PWR3CASE 200PSI OMEGA
OMEGA Engineering, Inc.
Line Pwr3case 200Psi Omega
DPG9231-200
Description
LINE PWR3"CASE 200PSI
Description
LINE PWR3"CASE 200PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2061 |
|
Product Name
|
Line Pwr3case 200Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.1 SCFM (32.46 m³/hr)
Maximum Sound Level
31 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details