OMEGA ENGINEERING, INC.
DPG9230-3K-S1 -- DC POWER, 3,BACKLIT 3K# OMEGA
OMEGA Engineering, Inc.
Dc Power, 3,backlit 3K# Omega
DPG9230-3K-S1
Description
DC POWER, 3",BACKLIT 3K#
Description
DC POWER, 3",BACKLIT 3K#
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2025 |
|
Product Name
|
Dc Power, 3,backlit 3K# Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
248 SCFM (421 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
15.49 SCFM (26.33 m³/hr)
Nominal Voltage
12 volts
View Details