OMEGA ENGINEERING, INC.
DPG9230-2K-S1 -- DC POWER, 3,BACKLIT 2K# OMEGA
OMEGA Engineering, Inc.
Dc Power, 3,backlit 2K# Omega
DPG9230-2K-S1
Description
DC POWER, 3",BACKLIT 2K#
Description
DC POWER, 3",BACKLIT 2K#
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2015 |
|
Product Name
|
Dc Power, 3,backlit 2K# Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details