OMEGA ENGINEERING, INC.
DPG9230-1K-S1 -- DC POWER, 3,BACKLIT 1K# OMEGA
OMEGA Engineering, Inc.
Dc Power, 3,backlit 1K# Omega
DPG9230-1K-S1
Description
DC POWER, 3",BACKLIT 1K#
Description
DC POWER, 3",BACKLIT 1K#
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1995 |
|
Product Name
|
Dc Power, 3,backlit 1K# Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
177 SCFM (301 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.71 SCFM (11.4 m³/hr)
Nominal Voltage
5 volts
View Details