OMEGA ENGINEERING, INC.
DPG9146-30 -- LOOP PWR 4 1/2 30PSI OMEGA
OMEGA Engineering, Inc.
Loop Pwr 4 1/2 30Psi Omega
DPG9146-30
Description
LOOP PWR 4 1/2" 30PSI
Description
LOOP PWR 4 1/2" 30PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1969 |
|
Product Name
|
Loop Pwr 4 1/2 30Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Bearings
Ball/Roller
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8850 SCFM (15043 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
94 SCFM (160 m³/hr)
Nominal Voltage
230 volts
View Details