OMEGA ENGINEERING, INC.
DPG9146-15 -- LOOP PWR 4 1/2 15PSI OMEGA
OMEGA Engineering, Inc.
Loop Pwr 4 1/2 15Psi Omega
DPG9146-15
Description
LOOP PWR 4 1/2" 15PSI
Description
LOOP PWR 4 1/2" 15PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1965 |
|
Product Name
|
Loop Pwr 4 1/2 15Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
70.63 SCFM (120 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
222 SCFM (378 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details