OMEGA ENGINEERING, INC.
DPG9146-100 -- LOOP PWR 4 1/2 100PSI OMEGA
OMEGA Engineering, Inc.
Loop Pwr 4 1/2 100Psi Omega
DPG9146-100
Description
LOOP PWR 4 1/2" 100PSI
Description
LOOP PWR 4 1/2" 100PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1964 |
|
Product Name
|
Loop Pwr 4 1/2 100Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
339 SCFM (576 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
71 SCFM (121 m³/hr)
Maximum Static Pressure
0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers