OMEGA ENGINEERING, INC.
DPG9131-60 -- LOOP PWR3CASE 60PSI OMEGA
OMEGA Engineering, Inc.
Loop Pwr3case 60Psi Omega
DPG9131-60
Description
LOOP PWR3"CASE 60PSI
Description
LOOP PWR3"CASE 60PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1933 |
|
Product Name
|
Loop Pwr3case 60Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
294 SCFM (500 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8850 SCFM (15043 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
25 SCFM (42.49 m³/hr)
Maximum Sound Level
30 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level
34.9 dbA
View Details