OMEGA ENGINEERING, INC.
DPG9131-500 -- LOOP PWR3CASE 500PSI OMEGA
OMEGA Engineering, Inc.
Loop Pwr3case 500Psi Omega
DPG9131-500
Description
LOOP PWR3"CASE 500PSI
Description
LOOP PWR3"CASE 500PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1932 |
|
Product Name
|
Loop Pwr3case 500Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level
36.81 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure
0.0900 in H2O (0.1681 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details