OMEGA ENGINEERING, INC.
DPG9131-15 -- LOOP PWR3CASE 15PSI OMEGA
OMEGA Engineering, Inc.
Loop Pwr3case 15Psi Omega
DPG9131-15
Description
LOOP PWR3"CASE 15PSI
Description
LOOP PWR3"CASE 15PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1925 |
|
Product Name
|
Loop Pwr3case 15Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3300 SCFM (5609 m³/hr)
Maximum Sound Level
94 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 SCFM (399 m³/hr)
Maximum Sound Level
52 dbA
View Details