OMEGA ENGINEERING, INC.
DPG9131-10 -- LOOP PWR3CASE 10PSI OMEGA
OMEGA Engineering, Inc.
Loop Pwr3case 10Psi Omega
DPG9131-10
Description
LOOP PWR3"CASE 10PSI
Description
LOOP PWR3"CASE 10PSI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1923 |
|
Product Name
|
Loop Pwr3case 10Psi Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
135 SCFM (230 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
95.3 SCFM (162 m³/hr)
Maximum Static Pressure
0.9100 in H2O (1.7 Torr)
View Details