OMEGA ENGINEERING, INC.
DPG7010-VAC/30 -- PRESSURE GAUGE 30& VAC OMEGA
OMEGA Engineering, Inc.
Pressure Gauge 30& Vac Omega
DPG7010-VAC/30
Description
PRESSURE GAUGE 30& VAC
Description
PRESSURE GAUGE 30& VAC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1733 |
|
Product Name
|
Pressure Gauge 30& Vac Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
210 SCFM (357 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level
23.6 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.8 SCFM (144 m³/hr)
Maximum Static Pressure
0.5100 in H2O (0.9528 Torr)
View Details