OMEGA ENGINEERING, INC.
DPG7000-VAC -- GAUGE -14.7PSI VAC CE OMEGA
OMEGA Engineering, Inc.
Gauge -14.7Psi Vac Ce Omega
DPG7000-VAC
Description
GAUGE -14.7PSI VAC CE
Description
GAUGE -14.7PSI VAC CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1716 |
|
Product Name
|
Gauge -14.7Psi Vac Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
25 SCFM (42.49 m³/hr)
Maximum Sound Level
30 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
338 SCFM (575 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details