OMEGA ENGINEERING, INC.
DPG7000-VAC/30 -- GAUGE -14.7 TO 30PSI CE OMEGA
OMEGA Engineering, Inc.
Gauge -14.7 To 30Psi Ce Omega
DPG7000-VAC/30
Description
GAUGE -14.7 TO 30PSI CE
Description
GAUGE -14.7 TO 30PSI CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1718 |
|
Product Name
|
Gauge -14.7 To 30Psi Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
70.63 SCFM (120 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
83 dbA
View Details