OMEGA ENGINEERING, INC.
DPG7000-VAC/15 -- GAUGE -14.7 TO 15PSI CE OMEGA
OMEGA Engineering, Inc.
Gauge -14.7 To 15Psi Ce Omega
DPG7000-VAC/15
Description
GAUGE -14.7 TO 15PSI CE
Description
GAUGE -14.7 TO 15PSI CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1717 |
|
Product Name
|
Gauge -14.7 To 15Psi Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
400 volts
Nominal Power
110 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
73.9 SCFM (126 m³/hr)
Maximum Sound Level
34 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
87 SCFM (148 m³/hr)
Maximum Static Pressure
0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers