OMEGA ENGINEERING, INC.
DPG5500B-1BARG -- PRESSURE GAUGE OMEGA
OMEGA Engineering, Inc.
Pressure Gauge Omega
DPG5500B-1BARG
Description
PRESSURE GAUGE
Description
PRESSURE GAUGE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1643 |
|
Product Name
|
Pressure Gauge Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
73.9 SCFM (126 m³/hr)
Maximum Sound Level
34 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
97 SCFM (165 m³/hr)
Maximum Static Pressure
0.3500 in H2O (0.6539 Torr)
View Details
3 suppliers