OMEGA ENGINEERING, INC.
DPG409-2.5V -- DPG 0 TO -2.5 PSI VAC OMEGA
OMEGA Engineering, Inc.
Dpg 0 To -2.5 Psi Vac Omega
DPG409-2.5V
Description
DPG 0 TO -2.5 PSI VAC
Description
DPG 0 TO -2.5 PSI VAC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1607 |
|
Product Name
|
Dpg 0 To -2.5 Psi Vac Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
12.84 inch (326 mm)
View Details